Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.43
|
No stock
|
Buy Now | |
Heilind Electronics
from US$6.83
|
12,216
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.83
|
2,443
in stock
|
Buy Now | |
Avnet America
from US$4.27
|
300
in stock
|
Buy Now | |
Rapid Electronics
from US$8.36
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$6.66
|
-
|
Buy Now | |
RS Americas
from US$7.46
|
-
|
Buy Now | |
element14
from US$5.07
|
-
|
Buy Now | |
TE Store
from US$7.85
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 43.743g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .635in, 16.13mm |
Stud Diameter | .39in, 9.91mm |
Tongue Thickness | 2.6mm, .102in |
Wire Size | 190000 – 231100CMA, 0000AWG, 96.3 – 117mm² |
Overall Length | 56.03mm, 2.21in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Sealable | No |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Wire/Cable Type | Regular Wire |
Stud Size | 3/8 |
Shape Description | RING-051 |
Operating Temperature Range | 338°F, 170°C |
BODY SOLIS RING 4/0 3/8 | Heilind Electronics |
Ring Tongue Terminal (4/0)AWG 56.03mm 29.21mm Tin Loose Piece | Avnet America |
Terminal, Ring Tongue, 4/0 Awg, Uninsul | Newark Electronics |
BODY SOLISRING 4/0 3/8 | TE Connectivity 36932 | RS Americas |
BODY SOLIS RING 4/0 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4/0 AWG Wire Size: 96.3 – 117 mm² Wire Size: 190000 – 231100 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 4/0 AWG 96.3 – 117 mm² 190000 – 231100 CMA | Ring Terminal | Part Number: 36932 | Internal Number: 36932 | TE Connectivity | TE Store |
BODY SOLIS RING 4-0 3-8 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 0AWG |
Conductor Area CSA | 117mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
External Width | 8" |
---|---|
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 36932?
Additional datasheets, footprints and schematics for 36932 are listed on our Part Details page. You can also find images and similar parts to 36932 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36932 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36932 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36932 fall under?
The 36932 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36932 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36932 you can contact the distributor directly for product support, shipping queries etc.
Is the 36932 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36932 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, Rapid Electronics and Newark Electronics have stock available or on a lead time for 36932.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36932 often in real-time on the comparison pages.
What if I can't find stock of 36932?
You can fill out our help required form which you can use to request a quote for 36932 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.