Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.79
|
324
in stock
|
Buy Now | |
Chip One Stop
from US$5.21
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$9.83
|
328
in stock
|
Buy Now | |
Newark Electronics
from US$5.35
|
324
in stock
|
Buy Now | |
element14
from US$5.52
|
324
in stock
|
Buy Now | |
TE Store
from US$9.26
|
105
in stock
|
Buy Now | |
Future Electronics
from US$5.41
|
-
|
Buy Now | |
Avnet America
from US$8.18
|
-
|
Buy Now | |
RS Americas
from US$5.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 38.923g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Barrel Inside Diameter | 14.351mm, .565in |
Wire Size | 76.3 – 96.3mm², 150500 – 190000CMA, 000AWG |
Stud Diameter | 9.91mm, .39in |
Tongue Thickness | .091in, 2.31mm |
Overall Length | 56.03mm, 2.21in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Shape Description | RING-051 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | No |
Stud Size | 3/8 |
Operating Temperature Range | 338°F, 170°C |
Terminal, Ring Tongue, 3/8", 3/0Awg | Newark Electronics |
TERMINAL, RING TONGUE, 3/8", 3/0AWG | element14 |
BODY SOLIS RING 3/0 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 3/0 AWG Wire Size: 76.3 – 96.3 mm² Wire Size: 150500 – 190000 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 3/0 AWG 76.3 – 96.3 mm² 150500 – 190000 CMA | Ring Terminal | Part Number: 36927 | Internal Number: 36927 | TE Connectivity | TE Store |
BODY SOLIS RING 3/0 3/8 | Future Electronics |
Ring Tongue Terminal (3/0)AWG 54.43mm 27.48mm Tin Loose Piece | Avnet America |
36927 Series Uninsulated Tin Plated Crimp Ring Terminal,9.53mm Stud Size,3/0 AWG | TE Connectivity 36927 | RS Americas |
BODY SOLIS RING3-0 3-8 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 36927?
Additional datasheets, footprints and schematics for 36927 are listed on our Part Details page. You can also find images and similar parts to 36927 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36927 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36927 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36927 fall under?
The 36927 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36927 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36927 you can contact the distributor directly for product support, shipping queries etc.
Is the 36927 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36927 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 36927.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36927 often in real-time on the comparison pages.
What if I can't find stock of 36927?
You can fill out our help required form which you can use to request a quote for 36927 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.