Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 31.7g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 00AWG, 67 – 70mm² |
Barrel Inside Diameter | 12.802mm, .504in |
Stud Diameter | 16.6mm, .654in |
Tongue Thickness | 2.03mm, .08in |
Overall Length | 2.03in, 51.56mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Stud Size | M16, 5/8 |
Sealable | No |
Shape Description | RING-080 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
Terminal, Solistrand, Ring Tongue Wire Size 2/0 |Amp Te Connectivity 36926 | Newark Electronics |
Terminals TERM SOLIS R 2/0 5/8 | Rapid Electronics |
TE Connectivity TERM SOLIS R 2/0 5/8 Screwdrivers Nut Dr | Distrelec |
Ring Tongue Terminal 2/0AWG 16.6mm Stud Closed Barrel Straight Copper | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 36926?
Additional datasheets, footprints and schematics for 36926 are listed on our Part Details page. You can also find images and similar parts to 36926 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36926 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36926 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36926 fall under?
The 36926 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36926 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36926 you can contact the distributor directly for product support, shipping queries etc.
Is the 36926 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36926 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 36926.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36926 often in real-time on the comparison pages.
What if I can't find stock of 36926?
You can fill out our help required form which you can use to request a quote for 36926 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.