Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.40
|
268
in stock
|
Buy Now | |
Heilind Electronics
from US$3.11
|
9,675
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.11
|
1,935
in stock
|
Buy Now | |
RS Americas
from US$3.00
|
595
in stock
|
Buy Now | |
TE Store
from US$5.29
|
388
in stock
|
Buy Now | |
Newark Electronics
from US$3.75
|
268
in stock
|
Buy Now | |
element14
from US$3.22
|
268
in stock
|
Buy Now | |
Rapid Electronics
from US$5.18
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$4.30
|
80
in stock
|
Buy Now | |
Avnet America
from US$2.71
|
4
in stock
|
Buy Now | |
Carlton-Bates
from US$3.05
|
-
|
Buy Now | |
TTI Europe
from US$2.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Weight per Piece | 30.43g |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | 12.802mm, .504in |
Tongue Thickness | .08in, 2.03mm |
Stud Diameter | 9.91mm, .39in |
Overall Length | 2.03in, 51.56mm |
Wire Size | 119500 – 150500CMA, 00AWG, 67 – 70mm² |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Stud Size | 3/8 |
Shape Description | RING-049 |
Sealable | No |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 2/0 3/8 | Heilind Electronics |
Terminal Ring Tongue, 2/0AWG, Stud Size 3/8, Closed Barrel, Solistrand Series | TE Connectivity 36923 | RS Americas |
TERMINAL,SOLIS R 2/0 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2/0 AWG Wire Size: 67 – 70 mm² Wire Size: 119500 – 150500 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 2/0 AWG 67 – 70 mm² 119500 – 150500 CMA | Ring Terminal | Part Number: 36923 | Internal Number: 36923 | TE Connectivity | TE Store |
Terminal, Ring Tongue, M10, 00Awg | Newark Electronics |
TERMINAL, RING TONGUE, M10, 00AWG | element14 |
TERMINAL SOLIS R 2/0 3/8 | Rapid Electronics |
Ring Tongue Terminal (2/0)AWG 50.8mm 24.03mm Tin Loose Piece | Avnet America |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Solistrand Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 00AWG |
Conductor Area CSA | 70mm² |
Product Range | Solistrand Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 36923?
Additional datasheets, footprints and schematics for 36923 are listed on our Part Details page. You can also find images and similar parts to 36923 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36923 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36923 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36923 fall under?
The 36923 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36923 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36923 you can contact the distributor directly for product support, shipping queries etc.
Is the 36923 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36923 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, TE Store and Newark Electronics have stock available or on a lead time for 36923.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36923 often in real-time on the comparison pages.
What if I can't find stock of 36923?
You can fill out our help required form which you can use to request a quote for 36923 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.