Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.61
Inspection Slot | No |
---|---|
Plating Material | Tin, Copper |
Weight per Piece | 28.49g |
Terminal Angle | 90° |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Stud Diameter | 8.33mm, .328in |
Overall Length | .95in, 24.03mm |
Wire Size | 00AWG, 119500 – 150500CMA, 60.6 – 76.3mm² |
Barrel Inside Diameter | 12.802mm, .504in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Shape Description | RING-049 |
Stud Size | 5/16, M8 |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Operating Temperature Range | 170°C, 338°F |
TERM, SOLIS R 2/0 5/16 90DEG | TE Connectivity 36922-1 | RS Americas |
TERM,SOLIS R 2/0 5/16 90DEG Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2/0 AWG Wire Size: 60.6 – 76.3 mm² Wire Size: 119500 – 150500 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 2/0 AWG 60.6 – 76.3 mm² 119500 – 150500 CMA | Ring Terminal | Part Number: 36922-1 | Internal Number: 36922-1 | TE Connectivity | TE Store |
Term,solis R 2/0 5/16 90Deg Rohs Compliant: Yes |Amp Te Connectivity 36922-1 | Newark Electronics |
Ring and Spade Terminal (2/0)AWG Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 36922-1?
Additional datasheets, footprints and schematics for 36922-1 are listed on our Part Details page. You can also find images and similar parts to 36922-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36922-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36922-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36922-1 fall under?
The 36922-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36922-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36922-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 36922-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36922-1 have stock available?
Authorised distributors including Powell Electronics, RS Americas, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 36922-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36922-1 often in real-time on the comparison pages.
What if I can't find stock of 36922-1?
You can fill out our help required form which you can use to request a quote for 36922-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.