Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.35
|
134
in stock
|
Buy Now | |
Heilind Electronics
from US$6.57
|
2,325
in stock
|
Buy Now | |
Rapid Electronics
from US$5.82
|
1,317
in stock
|
Buy Now | |
TE Store
from US$7.55
|
486
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.57
|
465
in stock
|
Buy Now | |
TTI Europe
from US$3.42
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$6.30
|
201
in stock
|
Buy Now | |
element14
from US$7.06
|
201
in stock
|
Buy Now | |
Farnell
from US$4.91
|
201
in stock
|
Buy Now | |
Avnet America
from US$5.13
|
-
|
Buy Now | |
RS Americas
from US$5.11
|
-
|
Buy Now | |
Boersig
from US$4.41
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 30.539g |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 60.6 – 76.3mm², 00AWG, 119500 – 150500CMA |
Overall Length | 51.56mm, 2.03in |
Barrel Inside Diameter | 12.802mm, .504in |
Tongue Thickness | 2.03mm, .08in |
Stud Diameter | .328in, 8.33mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Shape Description | RING-049 |
Stud Size | 5/16, M8 |
Sealable | No |
Insulated | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 2/0 5/16 | Heilind Electronics |
TERMINAL SOLIS R 2/0 5/16 | Rapid Electronics |
TERMINAL,SOLIS R 2/0 5/16 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2/0 AWG Wire Size: 60.6 – 76.3 mm² Wire Size: 119500 – 150500 CMA Stud Size: 5/16 M8 Closed Ring Tongue Terminal 2/0 AWG 60.6 – 76.3 mm² 119500 – 150500 CMA | Ring Terminal | Part Number: 36922 | Internal Number: 36922 | TE Connectivity | TE Store |
Terminal, Ring Tongue, 5/16", 00Awg Rohs Compliant: Yes |Amp Te Connectivity 36922 | Newark Electronics |
TERMINAL, RING TONGUE, 5/16", 00AWG | element14 |
Ring terminal, SOLISTRAND, M8, 2/0 AWG | RS |
Ring Tongue Terminal (2/0)AWG 50.8mm 24.03mm Tin Loose Piece | Avnet America |
Insulated Tin Plated Crimp Ring Terminal, M8 Stud Size, 24 mmsq | TE Connectivity 36922 | RS Americas |
TERMINAL,SOLIS R 2-0 5-16 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M8 |
---|---|
Stud Size - Imperial | 5/16" |
Wire Size AWG Max | 00AWG |
Conductor Area CSA | 76.3mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 36922?
Additional datasheets, footprints and schematics for 36922 are listed on our Part Details page. You can also find images and similar parts to 36922 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36922 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36922 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36922 fall under?
The 36922 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36922 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36922 you can contact the distributor directly for product support, shipping queries etc.
Is the 36922 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36922 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, TE Store, Heilind Electronics Asia and TTI Europe have stock available or on a lead time for 36922.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36922 often in real-time on the comparison pages.
What if I can't find stock of 36922?
You can fill out our help required form which you can use to request a quote for 36922 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.