Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Weight per Piece | 29.656g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Stud Diameter | 6.73mm, .265in |
Overall Length | 51.56mm, 2.03in |
Wire Size | 00AWG, 119500 – 150500CMA, 67 – 70mm² |
Barrel Inside Diameter | 12.802mm, .504in |
Tongue Thickness | 2.03mm, .08in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Support Style | Non - Insulation Support |
Stud Size | M6, 1/4 |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | RING-049 |
Barrel Type | Closed Barrel |
Operating Temperature Range | 338°F, 170°C |
Terminal, Ring Tongue, 1/4", 2/0Awg | Newark Electronics |
TERMINAL, RING TONGUE, 1/4", 2/0AWG | element14 |
Ring Terminal,2-0AWG,Solistrand, 1/4 | RS |
Ring Tongue Terminal (2/0)AWG 50.8mm 24.03mm Tin Loose Piece | Avnet America |
TERMINAL,SOLIS R 2/0 1/4 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2/0 AWG Wire Size: 67 – 70 mm² Wire Size: 119500 – 150500 CMA Stud Size: 1/4 M6 Closed Ring Tongue Terminal 2/0 AWG 67 – 70 mm² 119500 – 150500 CMA | Ring Terminal | Part Number: 36921 | Internal Number: 36921 | TE Connectivity | TE Store |
RoHS Compliant | Yes |
---|
Where can I find additional details, specifications and documents for a 36921?
Additional datasheets, footprints and schematics for 36921 are listed on our Part Details page. You can also find images and similar parts to 36921 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36921 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36921 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36921 fall under?
The 36921 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36921 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36921 you can contact the distributor directly for product support, shipping queries etc.
Is the 36921 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36921 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 36921.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36921 often in real-time on the comparison pages.
What if I can't find stock of 36921?
You can fill out our help required form which you can use to request a quote for 36921 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.