Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.78
|
No stock
|
Buy Now | |
Heilind Electronics
from US$8.73
|
3,138
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.73
|
732
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
5
in stock
|
Buy Now | |
Future Electronics
from US$6.53
|
-
|
Buy Now | |
Avnet America
from US$5.46
|
-
|
Buy Now | |
element14
from US$6.12
|
-
|
Buy Now | |
Boersig
from US$5.87
|
-
|
Buy Now | |
Carlton-Bates
from US$5.18
|
-
|
Buy Now |
Weight per Piece | 27.503g |
---|---|
Plating Material | Tin, Copper |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | 1.78mm, .07in |
Stud Diameter | .453in, 11.51mm |
Barrel Inside Diameter | .444in, 11.278mm |
Wire Size | 83700 – 119500CMA, 0AWG, 42.4 – 60.6mm² |
Overall Length | 1.96in, 49.68mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Military Part No. -150 is AWG 1 and -152 is AWG 1/0. |
Packaging Method | Loose Piece |
Packaging Quantity | 50 |
Stud Size | 7/16 |
Insulated | No |
Shape Description | RING-049 |
Support Style | Non - Insulation Support |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 170°C, 338°F |
TERMINAL,SOLIS R 1/0 7/16 | Heilind Electronics |
SOLISTRAND Straight Closed Barrel Ring and Spade Tongue Terminal | Future Electronics |
Ring Tongue Terminal (1/0)AWG Tin Loose Piece | Avnet America |
TERMINAL, RING TONGUE, 7/16", 1/0AWG | element14 |
Terminal, Ring | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Cover Clip Sca-2806 Rohs Compliant: Yes |Black Box 36918 | Newark Electronics |
Where can I find additional details, specifications and documents for a 36918?
Additional datasheets, footprints and schematics for 36918 are listed on our Part Details page. You can also find images and similar parts to 36918 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36918 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36918 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36918 fall under?
The 36918 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36918 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36918 you can contact the distributor directly for product support, shipping queries etc.
Is the 36918 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36918 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 36918.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36918 often in real-time on the comparison pages.
What if I can't find stock of 36918?
You can fill out our help required form which you can use to request a quote for 36918 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.