Status: | Unknown |
---|---|
Series: | TE5 369 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
960
in stock
|
Buy Now | |
element14
from US$0.27
|
1,874
in stock
|
Buy Now | |
Farnell
from US$0.27
|
1,873
in stock
|
Buy Now | |
RS Americas
from US$0.47
|
1,400
in stock
|
Buy Now | |
CoreStaff
from US$0.18
|
1,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
1,223
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
176
in stock
|
Buy Now | |
Distrelec
from US$0.30
|
100
in stock
|
Buy Now | |
Rutronik
from US$0.25
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now |
Fuse Current | 1A |
---|---|
Voltage Rating VAC | 300V |
Product Range | TE5 369 Series |
Voltage Rating V DC | - |
Blow Characteristic | Time Delay |
Fuse Case Style | Radial Leaded |
Breaking Capacity Current AC | 50A |
Breaking Capacity Current DC | - |
SVHC | No SVHC (12-Jan-2017) |
FUSE, RADIAL, 1A, TIME DELAY | element14 |
Fuse, TE5 369 Series, Through Hole, Slow Blow, 300VAC, 1A, Radial | Littelfuse 36911000000 | RS Americas |
Fuse: fuse | Transfer Multisort Elektronik |
Fuse, Pcb, 1A, 300V, Time Delay | Newark Electronics |
Littelfuse Radial Fuse, 1A, 300V, Time Lag T | Distrelec |
1A 300V SLOW TE5 long pins IEC | Rutronik |
369 Series Time Lag 300 V 1 A 8.5 x 8 mm TE5« Radial Lead Fuse | Future Electronics |
1 AMP 300VAC SLO BLO | TTI Europe |
Where can I find additional details, specifications and documents for a 36911000000?
Additional datasheets, footprints and schematics for 36911000000 are listed on our Part Details page. You can also find images and similar parts to 36911000000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36911000000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36911000000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36911000000 fall under?
The 36911000000 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 36911000000 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36911000000 you can contact the distributor directly for product support, shipping queries etc.
Is the 36911000000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36911000000 have stock available?
Authorised distributors including element14, Farnell, RS Americas, CoreStaff and Transfer Multisort Elektronik have stock available or on a lead time for 36911000000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36911000000 often in real-time on the comparison pages.
What if I can't find stock of 36911000000?
You can fill out our help required form which you can use to request a quote for 36911000000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.