Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.10
|
81
in stock
|
Buy Now | |
Rapid Electronics
from US$5.46
|
9,022
in stock
|
Buy Now | |
Chip One Stop
from US$4.58
|
9,022
in stock
|
Buy Now | |
Distrelec
from US$4.49
|
9,022
in stock
|
Buy Now | |
Farnell
from US$6.54
|
7,220
in stock
|
Buy Now | |
TE Store
from US$8.45
|
4,975
in stock
|
Buy Now | |
Heilind Electronics
from US$8.40
|
1,059
in stock
|
Buy Now | |
Boersig
from US$5.63
|
587
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.40
|
160
in stock
|
Buy Now | |
Newark Electronics
from US$5.78
|
8
in stock
|
Buy Now | |
Avnet America
from US$5.25
|
-
|
Buy Now | |
element14
from US$4.76
|
-
|
Buy Now | |
TTI Europe
from US$4.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Splice Features | Standard |
---|---|
Weight per Piece | 22.025g |
Plating Material | Tin |
Splice Material | Copper |
Contact Plating Thickness | 100µin |
Terminal & Splice Type | Splice |
Contact Plating Material | Tin |
Wire Size | 150500 – 190000CMA, 000AWG, 80 – 95mm² |
Material Thickness | 2.39mm, .094in |
Outside Diameter | .775in, 19.69mm |
Barrel Inside Diameter | .565in, 14.35mm |
Overall Length | .749in, 19.02mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Military Category | No |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Wire/Cable Type | Copper |
Splice Type | Parallel Splice |
Product Type | Splice |
Barrel Type | Closed Barrel |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Serrated | No |
Accessory Type | Splice |
Operating Temperature Range | 170°C, 338°F |
Terminals SOLISTRAND SPLC PARALLEL 3/0 | Rapid Electronics |
TE Connectivity - AMP SPLICE,SOLIS PARA 3/0 | Distrelec |
TERMINALS - PARALLEL SPLICE | Farnell |
SPLICE,SOLIS PARA 3/0 Splice Type: Parallel Splice Wire Size: 3/0 AWG Wire Size: 80 – 95 mm² Sealable: No Splice Features: Standard Parallel Splice 3/0 AWG 80 – 95 mm² | Electrical Wire Splice | Part Number: 36909 | Internal Number: 36909 | TE Connectivity | TE Store |
SPLICE,SOLIS PARA 3/0 | Heilind Electronics |
Splice,3-0AWG,Solistrand | RS |
Terminal, Parallel Splice, 000Awg | Newark Electronics |
Splice Terminal (3/0)AWG 19.02mm 19.68mm Tin Loose Piece | Avnet America |
TERMINAL, PARALLEL SPLICE, 000AWG | element14 |
SPLICE,SOLIS PARA 3-0 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Product Range | SOLISTRAND Series |
---|---|
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Conductor Area CSA | 95mm² |
Terminal Material | Copper |
Insulation | Non Insulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 36909?
Additional datasheets, footprints and schematics for 36909 are listed on our Part Details page. You can also find images and similar parts to 36909 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36909 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36909 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36909 fall under?
The 36909 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 36909 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36909 you can contact the distributor directly for product support, shipping queries etc.
Is the 36909 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36909 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and TE Store have stock available or on a lead time for 36909.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36909 often in real-time on the comparison pages.
What if I can't find stock of 36909?
You can fill out our help required form which you can use to request a quote for 36909 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.