Status: | Unknown |
---|---|
Series: | WE-SHC Series |
RoHS: | Unknown |
Product Range | WE-SHC Series |
---|---|
Shielding Type | EMI Shielding |
Gasket Material | Tin Plated Steel |
Length | 43.97mm |
Width | 43.97mm |
Depth | 9.75mm |
Attenuation | - |
SVHC | No SVHC (15-Jan-2019) |
SHIELDING COVER, 43.97MM X 43.97MM | Farnell |
Shielding Cover, 43.97Mm X 43.97Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 36907406S?
Additional datasheets, footprints and schematics for 36907406S are listed on our Part Details page. You can also find images and similar parts to 36907406S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36907406S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36907406S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36907406S fall under?
The 36907406S is listed under Passive Components > EMC / RFI Suppression > Shielding Gaskets & Material.
Can I view similar or alternative parts?
You can view similar parts to 36907406S when available in the Shielding Gaskets & Material range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36907406S you can contact the distributor directly for product support, shipping queries etc.
Is the 36907406S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36907406S have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 36907406S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36907406S often in real-time on the comparison pages.
What if I can't find stock of 36907406S?
You can fill out our help required form which you can use to request a quote for 36907406S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.