368947-1

Connectors

> Automotive, Truck, Bus, & Off-Road Connectors

> Automotive Seals & Cavity Plugs

distributor space
Organise Price Comparison Results by
Distributor Statistics for 368947-1
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 368947-1
Series Information for 368947-1 - TE Connectivity
  • Status: Active
  • Product Code: M420
  • Global Product Line: N03
  • GPL Description: Automotive

Description

SUPER WIRE SEAL YELLOW

Specifications

Color:
Yellow
Material:
Silicone
Cavity Diameter:
5.5mm, .217in
Cable Insulation Diameter:
1.8 – 2.4mm, .07 – .094in
UL Flammability Rating:
None
Lubricant Content:
Yes
Shore A Hardness:
50
Packaging Method:
Bag
Packaging Quantity:
1000
Seal Type:
Wire Seal
Operating Temperature Range:
-40 – 248°F, -40 – 120°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability