Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Silicone |
---|---|
Color | White |
Cable Insulation Diameter | 2.2 – 3mm, .087 – .118in |
Cavity Diameter | .201in, 5.1mm |
UL Flammability Rating | None |
Shore A Hardness | 45 |
Lubricant Content | Yes |
Resistance to Hydrocarbons | Poor |
Seal Type | Single Wire Seal (SWS) |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
WIRE SEAL FOR JPT(TYPE-II) WHI Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: Silicone Primary Product Color: White Cavity Diameter: 5.1 mm Cavity Diameter: .201 in Single Wire Seal (SWS) Silicone White 5.1 mm | Connector Seal & Cavity Plug | Part Number: 368933-1 | Internal Number: 368933-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 368933-1?
Additional datasheets, footprints and schematics for 368933-1 are listed on our Part Details page. You can also find images and similar parts to 368933-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368933-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368933-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368933-1 fall under?
The 368933-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 368933-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368933-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 368933-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368933-1 have stock available?
Authorised distributors including TE Store, Avnet America and Power and Signal Group have stock available or on a lead time for 368933-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368933-1 often in real-time on the comparison pages.
What if I can't find stock of 368933-1?
You can fill out our help required form which you can use to request a quote for 368933-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.