Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | NBR |
---|---|
Color | Gray |
Cable Insulation Diameter | 1.8 – 2.1mm, .071 – .085in |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Seal Type | Single Wire Seal (SWS) |
.250 SEAL PLUG (0.85-2.0 W SQ) Connector Seal & Plug Type: Single Wire Seal (SWS) Primary Product Material: NBR Primary Product Color: Gray Compatible Insulation Diameter Range: .071 – .085 in Compatible Insulation Diameter Range: 1.8 – 2.1 mm Single Wire Seal (SWS) NBR Gray .071 – .085" | Connector Seal & Cavity Plug | Part Number: 368811-1 | Internal Number: 368811-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 368811-1?
Additional datasheets, footprints and schematics for 368811-1 are listed on our Part Details page. You can also find images and similar parts to 368811-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368811-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368811-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368811-1 fall under?
The 368811-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Seals & Cavity Plugs.
Can I view similar or alternative parts?
You can view similar parts to 368811-1 when available in the Automotive Seals & Cavity Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368811-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 368811-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368811-1 have stock available?
Authorised distributors including TE Store, Avnet America and Power and Signal Group have stock available or on a lead time for 368811-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368811-1 often in real-time on the comparison pages.
What if I can't find stock of 368811-1?
You can fill out our help required form which you can use to request a quote for 368811-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.