Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Weight per Piece | 2.064g |
Plating Material | Tin, Copper |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Flag Tongue |
Terminal Orientation | Flag |
Stud Diameter | .197in, 5mm |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Overall Length | 19.86mm, .78in |
Tongue Thickness | 1.22mm, .05in |
Barrel Inside Diameter | .105in, 2.67mm |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Sealable | No |
Barrel Type | Closed Barrel |
Shape Description | RING-091 |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Stud Size | #10 |
Operating Temperature Range | 338°F, 170°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
3M Dirt Trap Protection Material Applicator, 36865, Floor Model, 1 Per Case |3M 36865 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
External Width | 8" |
---|
Where can I find additional details, specifications and documents for a 36865?
Additional datasheets, footprints and schematics for 36865 are listed on our Part Details page. You can also find images and similar parts to 36865 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36865 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36865 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36865 fall under?
The 36865 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36865 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36865 you can contact the distributor directly for product support, shipping queries etc.
Is the 36865 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36865 have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for 36865.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36865 often in real-time on the comparison pages.
What if I can't find stock of 36865?
You can fill out our help required form which you can use to request a quote for 36865 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.