Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Natural |
---|---|
Number of Positions | 2 |
Length | 12.14mm |
Height | 4.46mm |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | Polyamide 66 |
UL Flammability Rating | UL 94V-2 |
For Use With | Plug (GWT): 368575 or 2005247, Cap (GWT): 368587 or 2005248, Cap (GWT): 368589 or 2005249 |
Comment | Quantity required based on connector being used. |
Packaging Method | Bag/Box |
Packaging Quantity | 1000 |
Sealable | No |
Accessory Type | Double Lock Plate |
Glow Wire Rating | Glow Wire |
Product Type | Accessory |
Operating Temperature Range | -22 – 149°F, -30 – 65°C |
Pdl 2P Dbl Plate 3.96(Gwt) Nat |Te Connectivity 368590-1 | Newark Electronics |
Connector Accessories Plate | Avnet America |
DOUBLE LOCK PLATE, 2POS, PA 66, NAT | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermostats CONNECTOR KIT DG/EC | Sager |
Where can I find additional details, specifications and documents for a 368590-1?
Additional datasheets, footprints and schematics for 368590-1 are listed on our Part Details page. You can also find images and similar parts to 368590-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368590-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368590-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368590-1 fall under?
The 368590-1 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Locking.
Can I view similar or alternative parts?
You can view similar parts to 368590-1 when available in the Rectangular Connector Locking range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368590-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 368590-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368590-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Sager have stock available or on a lead time for 368590-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368590-1 often in real-time on the comparison pages.
What if I can't find stock of 368590-1?
You can fill out our help required form which you can use to request a quote for 368590-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.