368587-2 Power Connectors by TE Connectivity

PDL 4P CAP 3.96 D/R F/H(GWT) R

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Number of Rows 2
Row-to-Row Spacing 4.6in, .181mm
Number of Positions 4
Number of Signal Positions 0
Number of Power Positions 4
Contact Retention Without
Operating Voltage 300VAC
Housing Color Red
Centerline (Pitch) 3.96mm, .156in
Housing Material PA 66
UL Flammability Rating UL 94V-0
Glow Wire Rating GWT 750°C (Without Flame)
Connector Mounting Type Panel
Circuit Application Power
Housing Type Cap
Connector & Contact Terminates To Wire & Cable
Contact Type Tab
Sealable No
Connector System Wire-to-Wire
Product Type Connector
Termination Method to Wire & Cable Crimp
Operating Temperature Range -22 – 149°F, -30 – 65°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 368587-2?

Additional datasheets, footprints and schematics for 368587-2 are listed on our Part Details page. You can also find images and similar parts to 368587-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 368587-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368587-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 368587-2 fall under?

The 368587-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 368587-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 368587-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 368587-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 368587-2 have stock available?

There is no stock from authorised distributors for 368587-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 368587-2 often in real-time on the comparison pages.

What if I can't find stock of 368587-2?

You can fill out our help required form which you can use to request a quote for 368587-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay