Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Retention | Without |
Contact Layout | Inline |
Operating Voltage | 300VAC |
Centerline (Pitch) | 6.5mm, .255in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Housing Material | PA 66 |
Glow Wire Rating | GWT 750°C (Without Flame) |
Agency/Standard | USR, CNR |
Agency/Standard Number | C22.2 No. 182.3, UL 1977 |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
For Use With | Contacts: 177914 or 177915, Header: 179846, Double Lock Plate 316062-1 |
Packaging Quantity | 150 |
Packaging Method | Bag |
Housing Type | Plug |
Product Type | Housing |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 65°C, -22 – 149°F |
Headers&Wire Housings PDL 3P PLUG 6.5(GWT) NAT | Rapid Electronics |
TE Connectivity PDL 3P PLUG 6.5(GWT) NAT Rectangular Pow | Distrelec |
Pdl 3P Plug Hsg 6.5Mm S/R(Gwt) |Amp Te Connectivity 368570-1 | Newark Electronics |
Connector Housing Plug 3 Position 6.5mm Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 368570-1?
Additional datasheets, footprints and schematics for 368570-1 are listed on our Part Details page. You can also find images and similar parts to 368570-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368570-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368570-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368570-1 fall under?
The 368570-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 368570-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368570-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 368570-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368570-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 368570-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368570-1 often in real-time on the comparison pages.
What if I can't find stock of 368570-1?
You can fill out our help required form which you can use to request a quote for 368570-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.