Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.14
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | .07in, 1.7mm |
Width | 30.9mm, 1.21in |
Length | .456in, 11.6mm |
Height | .622in, 15.8mm |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Quantity | 600 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for male terminals |
Sealable | No |
Where can I find additional details, specifications and documents for a 368545-3?
Additional datasheets, footprints and schematics for 368545-3 are listed on our Part Details page. You can also find images and similar parts to 368545-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368545-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368545-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368545-3 fall under?
The 368545-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 368545-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368545-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 368545-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368545-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 368545-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368545-3 often in real-time on the comparison pages.
What if I can't find stock of 368545-3?
You can fill out our help required form which you can use to request a quote for 368545-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.