Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.16
|
1,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
1,200
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
TE Store
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT GF |
---|---|
Color | White |
Number of Rows | 1 |
Number of Positions | 2 |
Mating Tab Width | 1.8mm, .071in |
Height | 21mm, .8268in |
Width | 15.15mm, .5964in |
Length | 10.4mm, .4094in |
Centerline (Pitch) | .138in, 3.5mm |
Polarized | Yes |
Terminal Position Assurance | No |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 1200 |
Strain Relief | No |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Sealable | No |
Automotive Connectors 070 MLC PLUG 2P HSG | Rapid Electronics |
TE Connectivity - AMP Housing 070 MLC PLUG 2P HSG | Distrelec |
Conn Housing RCP 2 POS 3.5mm Crimp ST Cable Mount | Avnet America |
070 MLC PLUG 2P HSG Mating Tab Width: 1.8 mm Mating Tab Width: .071 in Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): .138 in Multilock & Connector Housing | 1.8 mm .071" Wire-to-Wire 2 | Part Number: 368538-1 | Internal Number: 368538-1 | .138" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 368538-1?
Additional datasheets, footprints and schematics for 368538-1 are listed on our Part Details page. You can also find images and similar parts to 368538-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368538-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368538-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368538-1 fall under?
The 368538-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 368538-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368538-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 368538-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368538-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Boersig have stock available or on a lead time for 368538-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368538-1 often in real-time on the comparison pages.
What if I can't find stock of 368538-1?
You can fill out our help required form which you can use to request a quote for 368538-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.