Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Material | PBT |
---|---|
Color | Black |
Cable Exit Angle | 180° |
Number of Positions | 12 |
Number of Rows | 2 |
Mating Tab Width | .07in, 1.7mm |
Width | 1.43in, 36.5mm |
Height | 30.7mm, 1.2in |
Length | 37.5mm, 1.47in |
Centerline (Pitch) | 4.8mm, .188in |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Primary Locking Feature | Integrated in Housing |
Row-to-Row Spacing | .22in, 5.6mm |
Strain Relief | No |
Sealable | No |
Automotive Connectors E-S Mk-2(+) 12P Cap Hsg |Amp Te Connectivity 368537-1 | Newark Electronics |
Conn Housing RCP 12 POS ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 368537-1?
Additional datasheets, footprints and schematics for 368537-1 are listed on our Part Details page. You can also find images and similar parts to 368537-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368537-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368537-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368537-1 fall under?
The 368537-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 368537-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368537-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 368537-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368537-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 368537-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368537-1 often in real-time on the comparison pages.
What if I can't find stock of 368537-1?
You can fill out our help required form which you can use to request a quote for 368537-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.