368503-1 Automotive, Truck, Bus, & Off-Road Connectors by TE Connectivity

070 MLC CAP HSG 3P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Color Natural
Number of Rows 1
Number of Positions 3
Mating Tab Width 1.8mm, .071in
Width .6417in, 16.3mm
Height .732in, 18.6mm
Length 1.2362in, 31.4mm
Centerline (Pitch) .138in, 3.5mm
Circuit Application Signal
Packaging Quantity 300
Packaging Method Bag/Box
Connector Style Housing for female terminals
Hybrid Connector No
Strain Relief No
Connector System Wire-to-Wire
Sealable No
Operating Temperature Range -30 – 105°C, -22 – 221°F

Compatible Parts


Alternative Descriptions

AMP368503-1 | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 368503-1?

Additional datasheets, footprints and schematics for 368503-1 are listed on our Part Details page. You can also find images and similar parts to 368503-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 368503-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368503-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 368503-1 fall under?

The 368503-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.

Can I view similar or alternative parts?

You can view similar parts to 368503-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 368503-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 368503-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 368503-1 have stock available?

Authorised distributors including Avnet Abacus have stock available or on a lead time for 368503-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 368503-1 often in real-time on the comparison pages.

What if I can't find stock of 368503-1?

You can fill out our help required form which you can use to request a quote for 368503-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay