Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
1,443
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
1,443
in stock
|
Buy Now | |
Distrelec
from US$0.17
|
1,443
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Body Material | PBT GF |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | 1.8mm, .071in |
Width | .6259in, 15.9mm |
Height | 21.6mm, .85in |
Length | .685in, 17.4mm |
Centerline (Pitch) | 3.5mm, .138in |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Packaging Quantity | 500 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Strain Relief | No |
Sealable | No |
Automotive Connectors 070 MLC PLUG HSG 4P | Rapid Electronics |
TE Connectivity Conn Housing PL 4 POS 3.5mm Crimp ST Cable Mount Natural Bag Automotive | Distrelec |
Conn Housing PL 4 POS 3.5mm Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 368501-1?
Additional datasheets, footprints and schematics for 368501-1 are listed on our Part Details page. You can also find images and similar parts to 368501-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368501-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368501-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368501-1 fall under?
The 368501-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 368501-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368501-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 368501-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368501-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Boersig have stock available or on a lead time for 368501-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368501-1 often in real-time on the comparison pages.
What if I can't find stock of 368501-1?
You can fill out our help required form which you can use to request a quote for 368501-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.