Status: | Unknown |
---|---|
Series: | 3680 Series |
RoHS: | Compliant |
Track Resistance | 100kohm |
---|---|
Power Rating | 2W |
Resistance Tolerance | ± 3% |
Product Range | 3680 Series |
No. of Gangs | 4 |
Adjustment Type | Pushbutton |
RoHS Compliant | Yes |
Res,cermet,100Kohms,500Wvdc,3+/-% Tol,-100,100Ppm-Tc Rohs Compliant: Yes |Bourns 3684S-1-104L | Newark Electronics |
Digital Display Potentiometer, 100 kOhm, ± 3%, 2 W, Pushbutton | Avnet America |
PRECISION POT-4 DIGIT PUSH BUTTONTray Packaging | Bourns 3684S-1-104L | RS Americas |
Digital Display Potentiometer, 100 kOhm, � 3%, 2 W, Pushbutton | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3684S-1-104L.?
Additional datasheets, footprints and schematics for 3684S-1-104L. are listed on our Part Details page. You can also find images and similar parts to 3684S-1-104L. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3684S-1-104L. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3684S-1-104L. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3684S-1-104L. fall under?
The 3684S-1-104L. is listed under Passive Components > Potentiometers, Trimmers & Accessories > Digital Display Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 3684S-1-104L. when available in the Digital Display Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3684S-1-104L. you can contact the distributor directly for product support, shipping queries etc.
Is the 3684S-1-104L. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 3684S-1-104L. have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 3684S-1-104L..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3684S-1-104L. often in real-time on the comparison pages.
What if I can't find stock of 3684S-1-104L.?
You can fill out our help required form which you can use to request a quote for 3684S-1-104L. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.