3683S-1-103L Resistors by Bourns Electronics

POTENTIOMETER DIGITAL 10K

Status: Unknown
Series: 3680 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$39.09

Distributor Stock
Logo for RS
RS
from US$50.70
175
in stock
Buy Now
Logo for element14
element14
from US$48.97
159
in stock
Buy Now
Logo for Farnell
Farnell
from US$47.14
95
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$55.32
78
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$47.63
64
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$53.30
49
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$50.15
46
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$39.09
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$42.30
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Track Resistance 10kohm
Power Rating 2W
Resistance Tolerance ± 3%
Product Range 3680 Series
No. of Gangs 3
Adjustment Type Pushbutton
SVHC Lead (15-Jan-2019)
Operating Temperature Max 85°C
Operating Temperature Min -25°C
Operating Temperature Range -25°C to +85°C
Temperature Coefficient ± 100ppm/°C
Termination Type Solder
Voltage Rating 500VAC

Alternative Descriptions

3683 digital pushbutton pot,10K 2W | RS
POTENTIOMETER, DIGITAL, 10K | element14
Potentiometer Digital Display 3 Digits 10 kOhm Power 2W Linear 3682S Series | Bourns 3683S-1-103L | RS Americas
Digital Potentiometer, 10Kohm 3% 2W | Newark Electronics
Potentiometer: decade | Transfer Multisort Elektronik
Bourns Digital Potentiometer 10 kOhm ± | Distrelec
Digital Display Potentiometer, 10 kOhm, ± 3%, 2 W, Pushbutton | Avnet America
10K OHM 3% DIGITAL DISPLAY | TTI Europe
Digital Display Potentiometer, 10 kOhm, � 3%, 2 W, Pushbutton | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3683S-1-103L?

Additional datasheets, footprints and schematics for 3683S-1-103L are listed on our Part Details page. You can also find images and similar parts to 3683S-1-103L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3683S-1-103L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3683S-1-103L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3683S-1-103L fall under?

The 3683S-1-103L is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 3683S-1-103L when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3683S-1-103L you can contact the distributor directly for product support, shipping queries etc.

Is the 3683S-1-103L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3683S-1-103L have stock available?

Authorised distributors including RS, element14, Farnell, RS Americas and Newark Electronics have stock available or on a lead time for 3683S-1-103L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3683S-1-103L often in real-time on the comparison pages.

What if I can't find stock of 3683S-1-103L?

You can fill out our help required form which you can use to request a quote for 3683S-1-103L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay