Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
2,889
in stock
|
Buy Now | |
Boersig
from US$0.26
|
10,327
in stock
|
Buy Now | |
element14
from US$0.27
|
7,770
in stock
|
Buy Now | |
Farnell
from US$0.25
|
7,770
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
6,620
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
4,855
in stock
|
Buy Now | |
TE Store
from US$0.18
|
4,045
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.33
|
42
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
35
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
RS Americas
from US$0.66
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Yellow |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Bag |
Accessory Type | TPA (Terminal Position Assurance) |
Connector System | Wire-to-Board |
Operating Temperature Range | -40 – 284°F, -40 – 140°C |
TPA, PBT GF, YELLOW | element14 |
Retainer, Pbt Gf, Yellow | Newark Electronics |
Automotive Connectors MQS RETAINER HSG FOR 40P | Rapid Electronics |
MQS RETAINER HSG FOR 40P Connector & Contact Retention Accessory Type: TPA (Terminal Position Assurance) Primary Product Color: Yellow Primary Product Material: PBT GF Operating Temperature Range: -40 – 140 °C Operating Temperature Range: -40 – 284 °F TPA (Terminal Position Assurance) Yellow | Automotive Connector Lock & Position Assurance | Part Number: 368388-1 | Internal Number: 368388-1 | PBT GF | TE Connectivity | TE Store |
Retainer, 40 way, Quadlock | RS |
Connector Accessories 40 POS Retainer Housing Straight Polybutylene Terephthalate Yellow | Avnet America |
40 Way Retainer For Use With MQS Series | TE Connectivity 368388-1 | RS Americas |
Where can I find additional details, specifications and documents for a 368388-1?
Additional datasheets, footprints and schematics for 368388-1 are listed on our Part Details page. You can also find images and similar parts to 368388-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368388-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368388-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368388-1 fall under?
The 368388-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 368388-1 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368388-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 368388-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368388-1 have stock available?
Authorised distributors including Boersig, element14, Farnell, Newark Electronics and Rapid Electronics have stock available or on a lead time for 368388-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368388-1 often in real-time on the comparison pages.
What if I can't find stock of 368388-1?
You can fill out our help required form which you can use to request a quote for 368388-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.