Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.66
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
3,652
in stock
|
Buy Now | |
Boersig
from US$0.37
|
3,621
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
1,941
in stock
|
Buy Now | |
element14
from US$0.59
|
1,601
in stock
|
Buy Now | |
Farnell
from US$0.37
|
1,601
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
1,250
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
214
in stock
|
Buy Now | |
Rapid Electronics
from US$0.53
|
16
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.35
|
-
|
Buy Now | |
Distrelec
from US$0.54
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Material | PBT GF |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 4000 |
Packaging Method | Box |
Connector System | Wire-to-Board |
Accessory Type | TPA |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
Tpa, Pbt Gf, Yellow | Newark Electronics |
TPA, PBT GF, YELLOW | element14 |
Automotive Connectors MQS RETAINER HSG FOR 81P | Rapid Electronics |
Retainer, 81 way, Quadlock | RS |
Micro Quadlok Series Yellow Retainer Housing Clip for 81 Pos. | Future Electronics |
Connector Accessories 81 POS Retainer Housing Straight Polybutylene Terephthalate Yellow | Avnet America |
Retainer For Use With MQS Series 81 Way | TE Connectivity 368382-1 | RS Americas |
TE Connectivity Connector Accessories Retainer Straight Glass Filled Polybutylene Terephthalate Yellow Box | Distrelec |
Where can I find additional details, specifications and documents for a 368382-1?
Additional datasheets, footprints and schematics for 368382-1 are listed on our Part Details page. You can also find images and similar parts to 368382-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368382-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368382-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368382-1 fall under?
The 368382-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 368382-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368382-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 368382-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368382-1 have stock available?
Authorised distributors including Chip One Stop, Boersig, Newark Electronics, element14 and Farnell have stock available or on a lead time for 368382-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368382-1 often in real-time on the comparison pages.
What if I can't find stock of 368382-1?
You can fill out our help required form which you can use to request a quote for 368382-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.