Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.27
|
No stock
|
Buy Now | |
TE Store
from US$0.18
|
8,438
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
element14
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 3 |
Number of Sections | 1 |
Number of Rows | 1 |
Number of Signal Positions | 3 |
Interface Plating | Tin (Sn) |
Tab Thickness | .63mm, .024in |
Tab Width | .63mm, .024in |
Length | 10.7mm, .421in |
Profile Height from PCB | 6.2mm, .244in |
Width | 13.8mm, .543in |
Centerline (Pitch) | .1in, 2.54mm |
PCB Mount Alignment | With |
Mounting Orientation | Horizontal/90° |
Mounting Holes | Without |
PCB Mount Retention | Without |
Locking Interface | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 2500 |
Packaging Type | Bag |
Connector System | Wire-to-Board |
Shielded | No |
Sealable | No |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 110°C, 212°F, 75°C, 85°C, 90°C, 120°C, 100°C, 105°C, 149°F, 221°F, 65°C, 70°C, 158°F, 194°F, 80°C, 167°F, 176°F, 185°F, 248°F, 230°F |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
3pos MQS .63 header 90deg PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Horizontal Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Horizontal Wire-to-Board 3 | Signal Header | Part Number: 368312-1 | Internal Number: 368312-1 | TE Connectivity | TE Store |
Automotive Conn, R/A Hdr, 3Pos, Solder Rohs Compliant: Yes |Te Connectivity 368312-1 | Newark Electronics |
3 Position 2.54 mm Pitch Through Hole Right Angle Black MQS Header Connector | Future Electronics |
Conn Shrouded Header HDR 3 POS 2.54mm Solder RA Thru-Hole | Avnet America |
AUTOMOTIVE CONN, R/A HDR, 3POS, SOLDER | element14 |
MQS HDR 3P ASSY BK | Boersig |
3POS MQS .63 HEADER 90DEG | TTI Europe |
MQS HDR 3P ASSY | Power and Signal Group |
Where can I find additional details, specifications and documents for a 368312-1?
Additional datasheets, footprints and schematics for 368312-1 are listed on our Part Details page. You can also find images and similar parts to 368312-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368312-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368312-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368312-1 fall under?
The 368312-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 368312-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368312-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 368312-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368312-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 368312-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368312-1 often in real-time on the comparison pages.
What if I can't find stock of 368312-1?
You can fill out our help required form which you can use to request a quote for 368312-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.