3682S-1-105L Resistors by Bourns Electronics

DIGITAL POTENTIOMETER 1MOHM 3% 2W

Status: Unknown
Series: 3682S Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.00

Distributor Stock
Logo for Farnell
Farnell
from US$35.22
50
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$22.00
50
in stock
Buy Now
Logo for element14
element14
from US$32.28
50
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$37.36
34
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$31.24
16
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$32.10
16
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Track Resistance 1Mohm
Power Rating 2W
Resistance Tolerance ± 3%
Product Range 3682S Series
No. of Gangs 2
Adjustment Type Screwdriver Slot
Operating Temperature Max 85°C
Resistance 1Mohm

Alternative Descriptions

Digital Potentiometer, 1Mohm, 3%, 2W | Newark Electronics
DIGITAL POTENTIOMETER, 1MOHM, 3%, 2W | element14
Potentiometer Digital Display 2 Digits 1 MOhm Power 2W Linear 3682S Series | Bourns 3682S-1-105L | RS Americas
Potentiometer Cermet 2W 1000000ohm 3% +/-Tol | Rapid Electronics
Digital Display Potentiometer, 1 MOhm, � 3%, 2 W, Pushbutton | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3682S-1-105L?

Additional datasheets, footprints and schematics for 3682S-1-105L are listed on our Part Details page. You can also find images and similar parts to 3682S-1-105L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3682S-1-105L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3682S-1-105L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3682S-1-105L fall under?

The 3682S-1-105L is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 3682S-1-105L when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3682S-1-105L you can contact the distributor directly for product support, shipping queries etc.

Is the 3682S-1-105L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3682S-1-105L have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Rapid Electronics have stock available or on a lead time for 3682S-1-105L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3682S-1-105L often in real-time on the comparison pages.

What if I can't find stock of 3682S-1-105L?

You can fill out our help required form which you can use to request a quote for 3682S-1-105L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay