Status: | Unknown |
---|---|
Series: | 3682S Series |
RoHS: | Unknown |
Track Resistance | 100kohm |
---|---|
Power Rating | 2W |
Resistance Tolerance | ± 3% |
Product Range | 3682S Series |
No. of Gangs | 2 |
Adjustment Type | Variable |
Operating Temperature Max | 85°C |
Resistance | 100kohm |
RoHS Compliant | Yes |
Potentiometer Digital Display 2 Digits 100 kOhm Power 2W Linear 3682S Series | Bourns 3682S-1-104L | RS Americas |
3682 digital pushbutton pot,100K | RS |
Potentiometer, Digital, 100Kohm, 3%, 2W | Newark Electronics |
Digital Display Potentiometer, 100 kOhm, ± 3%, 2 W, Pushbutton | Avnet America |
Digital Display Potentiometer, 100 kOhm, � 3%, 2 W, Pushbutton | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3682S-1-104L?
Additional datasheets, footprints and schematics for 3682S-1-104L are listed on our Part Details page. You can also find images and similar parts to 3682S-1-104L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3682S-1-104L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3682S-1-104L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3682S-1-104L fall under?
The 3682S-1-104L is listed under Passive Components > Potentiometers, Trimmers & Accessories > Digital Display Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 3682S-1-104L when available in the Digital Display Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3682S-1-104L you can contact the distributor directly for product support, shipping queries etc.
Is the 3682S-1-104L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3682S-1-104L have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 3682S-1-104L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3682S-1-104L often in real-time on the comparison pages.
What if I can't find stock of 3682S-1-104L?
You can fill out our help required form which you can use to request a quote for 3682S-1-104L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.