Status: | Unknown |
---|---|
Series: | 3680 Series |
RoHS: | Unknown |
Prices starting from US$26.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.50
|
237
in stock
|
Buy Now | |
element14
from US$35.44
|
392
in stock
|
Buy Now | |
Farnell
from US$33.36
|
361
in stock
|
Buy Now | |
RS Americas
from US$36.80
|
89
in stock
|
Buy Now | |
Distrelec
from US$29.71
|
37
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$31.99
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$33.31
|
31
in stock
|
Buy Now | |
Avnet Abacus
-
|
2
in stock
|
Buy Now | |
Avnet America
from US$26.43
|
-
|
Buy Now | |
TTI Europe
from US$28.11
|
-
|
Buy Now |
Track Resistance | 10kohm |
---|---|
Power Rating | 2W |
Resistance Tolerance | ± 3% |
Product Range | 3680 Series |
No. of Gangs | 2 |
Adjustment Type | Pushbutton |
SVHC | Lead (15-Jan-2019) |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Temperature Coefficient | ± 100ppm/°C |
Termination Type | Solder |
Voltage Rating | 500VAC |
POTENTIOMETER, DIGITAL, 10K | element14 |
3682 digital pushbutton pot,10K 2W | RS |
Potentiometer Digital Display 2 Digits 10 kOhm Power 2W Linear 3682S Series | Bourns 3682S-1-103L | RS Americas |
Bourns Digital Potentiometer 10 kOhm ± | Distrelec |
Potentiometer: decade | Transfer Multisort Elektronik |
Digital Potentiometer, 10Kohm 3% 2W | Newark Electronics |
Digital Display Potentiometer, 10 kOhm, � 3%, 2 W, Pushbutton | Avnet Abacus |
Digital Display Potentiometer, 10 kOhm, ± 3%, 2 W, Pushbutton | Avnet America |
10K OHM 3% DIGITAL DISPLAY | TTI Europe |
Where can I find additional details, specifications and documents for a 3682S-1-103L?
Additional datasheets, footprints and schematics for 3682S-1-103L are listed on our Part Details page. You can also find images and similar parts to 3682S-1-103L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3682S-1-103L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3682S-1-103L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3682S-1-103L fall under?
The 3682S-1-103L is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3682S-1-103L when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3682S-1-103L you can contact the distributor directly for product support, shipping queries etc.
Is the 3682S-1-103L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3682S-1-103L have stock available?
Authorised distributors including element14, Farnell, RS, RS Americas and Distrelec have stock available or on a lead time for 3682S-1-103L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3682S-1-103L often in real-time on the comparison pages.
What if I can't find stock of 3682S-1-103L?
You can fill out our help required form which you can use to request a quote for 3682S-1-103L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.