Status: | Unknown |
---|---|
Series: | 3680 Series |
RoHS: | Unknown |
Prices starting from US$26.38
Track Resistance | 1kohm |
---|---|
Power Rating | 2W |
Resistance Tolerance | ± 3% |
Product Range | 3680 Series |
No. of Gangs | 2 |
Adjustment Type | Pushbutton |
SVHC | Lead (15-Jan-2019) |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +85°C |
Temperature Coefficient | ± 100ppm/°C |
Termination Type | Solder |
Track Taper | Linear |
Voltage Rating | 500VAC |
Track Resistance:1kohm | element14 |
Digital Potentiometer, 1Kohm 3%, 2W | Newark Electronics |
POTENTIOMETER, DIGITAL, 1K, 3%, 2W | Farnell |
3682 digital pushbutton pot,1K 2W | RS |
Digital Display Potentiometer, 1 kOhm, ± 3%, 2 W, Pushbutton | Avnet America |
Potentiometer Digital Display 2 Digits 1 kOhm Power 2W Linear 3682S Series | Bourns 3682S-1-102L | RS Americas |
Digital Display Potentiometer, 1 kOhm, � 3%, 2 W, Pushbutton | Avnet Abacus |
Where can I find additional details, specifications and documents for a 3682S-1-102L?
Additional datasheets, footprints and schematics for 3682S-1-102L are listed on our Part Details page. You can also find images and similar parts to 3682S-1-102L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3682S-1-102L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3682S-1-102L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3682S-1-102L fall under?
The 3682S-1-102L is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 3682S-1-102L when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3682S-1-102L you can contact the distributor directly for product support, shipping queries etc.
Is the 3682S-1-102L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3682S-1-102L have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Avnet America have stock available or on a lead time for 3682S-1-102L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3682S-1-102L often in real-time on the comparison pages.
What if I can't find stock of 3682S-1-102L?
You can fill out our help required form which you can use to request a quote for 3682S-1-102L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.