Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
2,010
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
1,000
in stock
|
Buy Now | |
TE Store
from US$0.10
|
920
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
202
in stock
|
Buy Now | |
element14
from US$0.14
|
202
in stock
|
Buy Now | |
Farnell
from US$0.13
|
202
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PA |
---|---|
Color | Black |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector System | Wire-to-Wire, Wire-to-Board |
Accessory Type | Mounting Clips |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
Econoseal Mounting Clip for 070 and EJ | RS |
CLIP HSG FOR 070/EJ MK-II(+) Automotive Connector Accessory Type: Mounting Clip Primary Product Material: PA Primary Product Color: Black Operating Temperature Range: -40 – 120 °C Operating Temperature Range: -40 – 248 °F Mounting Clip PA | Automotive Connector Accessories | Part Number: 368165-1 | Internal Number: 368165-1 | Black | TE Connectivity | TE Store |
Clip, Black, Nylon Gf Rohs Compliant: Yes |Te Connectivity 368165-1 | Newark Electronics |
CLIP, BLACK, NYLON GF | element14 |
Connector Accessories Mounting Clip Straight Nylon 66 Black | Avnet America |
Econoseal Mounting Clip for 070 and EJ | TE Connectivity 368165-1 | RS Americas |
Where can I find additional details, specifications and documents for a 368165-1?
Additional datasheets, footprints and schematics for 368165-1 are listed on our Part Details page. You can also find images and similar parts to 368165-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368165-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368165-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368165-1 fall under?
The 368165-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 368165-1 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368165-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 368165-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368165-1 have stock available?
Authorised distributors including RS, TTI Europe, TE Store, Newark Electronics and element14 have stock available or on a lead time for 368165-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368165-1 often in real-time on the comparison pages.
What if I can't find stock of 368165-1?
You can fill out our help required form which you can use to request a quote for 368165-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.