Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.00
|
No stock
|
Buy Now | |
Heilind Electronics
from US$1.93
|
2,625
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.93
|
875
in stock
|
Buy Now | |
TE Store
from US$3.64
|
500
in stock
|
Buy Now | |
RS Americas
from US$4.18
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$3.03
|
1
in stock
|
Buy Now | |
Avnet America
from US$1.50
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight per Piece | 1.962g |
---|---|
Plating Material | Copper, Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Wire Size | 4AWG, 16.8 – 26.7mm², 33100 – 52600CMA |
Overall Length | 2.09in, 53.09mm |
Tongue Thickness | .07in, 1.78mm |
Stud Diameter | 9.91mm, .39in |
Barrel Inside Diameter | 7.57mm, .298in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
Sealable | No |
Shape Description | RING-048 |
Barrel Type | Closed Barrel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Stud Size | 3/8 |
Operating Temperature Range | 338°F, 170°C |
TERMINAL,SOLIS R 4 3/8 | Heilind Electronics |
TERMINAL,SOLIS R 4 3/8 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 16.8 – 26.7 mm² Wire Size: 33100 – 52600 CMA Stud Size: 3/8 Closed Ring Tongue Terminal 4 AWG 16.8 – 26.7 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 36815 | Internal Number: 36815 | TE Connectivity | TE Store |
Terminals Ring 4Awg #3/8 |Amp Te Connectivity 36815 | Newark Electronics |
Ring Tongue Terminal 4AWG 53.09mm 31.75mm Tin Loose Piece | Avnet America |
TERMINAL,SOLIS R 4 3-8 | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 36815?
Additional datasheets, footprints and schematics for 36815 are listed on our Part Details page. You can also find images and similar parts to 36815 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36815 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36815 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36815 fall under?
The 36815 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 36815 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36815 you can contact the distributor directly for product support, shipping queries etc.
Is the 36815 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36815 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, RS Americas and Newark Electronics have stock available or on a lead time for 36815.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36815 often in real-time on the comparison pages.
What if I can't find stock of 36815?
You can fill out our help required form which you can use to request a quote for 36815 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.