Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Type | F-Crimp |
---|---|
Mating Tab Thickness | .8mm, .031in |
Terminal & Splice Type | Tab |
Mating Tab Width | 6.4mm, .252in |
Interface Plating | None |
Wire Size Search | 16AWG, .85mm², 17AWG, 1.25mm², 1mm² |
Wire Insulation Diameter | 1.81 – 2.2mm, .071 – .087in |
Wire Size | .85 – 1.25mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Sealable | Yes |
Termination Method | Crimp |
E-S MK-2(+) 250 TAB (1.5-3.0) Terminal Type: Tab Mating Tab Width: 6.4 mm Mating Tab Width: .252 in Mating Tab Thickness: .8 mm Mating Tab Thickness: .031 in Tab 6.4 mm .252" .8 mm | Econoseal Receptacles And Tab | Part Number: 368079-1 | Internal Number: 368079-1 | TE Connectivity | TE Store |
Contact Tab Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 368079-1?
Additional datasheets, footprints and schematics for 368079-1 are listed on our Part Details page. You can also find images and similar parts to 368079-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368079-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368079-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368079-1 fall under?
The 368079-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 368079-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368079-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 368079-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368079-1 have stock available?
Authorised distributors including TE Store, Avnet America and Power and Signal Group have stock available or on a lead time for 368079-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368079-1 often in real-time on the comparison pages.
What if I can't find stock of 368079-1?
You can fill out our help required form which you can use to request a quote for 368079-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.