Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.08
|
2,140
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
391
in stock
|
Buy Now | |
Rapid Electronics
from US$2.20
|
391
in stock
|
Buy Now | |
Chip One Stop
from US$2.46
|
391
in stock
|
Buy Now | |
Distrelec
from US$1.64
|
391
in stock
|
Buy Now | |
TE Store
from US$0.88
|
292
in stock
|
Buy Now | |
element14
from US$1.20
|
31
in stock
|
Buy Now | |
Farnell
from US$1.04
|
31
in stock
|
Buy Now | |
Future Electronics
from US$1.24
|
-
|
Buy Now | |
Avnet America
from US$1.10
|
-
|
Buy Now | |
RS Americas
from US$1.11
|
-
|
Buy Now | |
Boersig
from US$1.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Body Material | PBT |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Positions | 16 |
Number of Rows | 4 |
Width | 1.43in, 36.5mm |
Length | 26.7mm, 1.05in |
Height | 38.05mm, 1.49in |
Centerline (Pitch) | 4.8mm, .188in |
Polarized | Yes |
Mounting Feature | Without |
Terminal Position Assurance | No |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Hybrid Connector | No |
Connector System | Wire-to-Wire |
Row-to-Row Spacing | 5.6mm, .22in |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Strain Relief | No |
Primary Locking Feature | Integrated in Housing |
Connector Style | Housing for male terminals |
Econoseal J,Receptacle,cap,16w tab cont | RS |
E-S Mk-2(+) 16P Cap Hsg |Amp Te Connectivity 368050-1 | Newark Electronics |
Automotive Connectors E-S MK-2(+) 16P CAP HSG | Rapid Electronics |
TE Connectivity - AMP Housing E-S MK-2(+) 16P CAP HSG | Distrelec |
E-S MK-2(+) 16P CAP HSG Connector & Housing Type: Housing for Male Terminals Connector System: Wire-to-Wire Number of Positions: 16 Centerline (Pitch): .188 in Centerline (Pitch): 4.8 mm Housing for Male Terminals Wire-to-Wire 16 .188" | Econoseal & Connector Housing | Part Number: 368050-1 | Internal Number: 368050-1 | .188" | TE Connectivity | TE Store |
AUTOMOTIVE HOUSING, RCPT, 16POS, BLACK | element14 |
Conn Housing RCP 16 POS 5.6mm Crimp ST Cable Mount | Avnet America |
Econoseal J, Receptacle, cap,16w tab cont | TE Connectivity 368050-1 | RS Americas |
Where can I find additional details, specifications and documents for a 368050-1?
Additional datasheets, footprints and schematics for 368050-1 are listed on our Part Details page. You can also find images and similar parts to 368050-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368050-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368050-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368050-1 fall under?
The 368050-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 368050-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368050-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 368050-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368050-1 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 368050-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368050-1 often in real-time on the comparison pages.
What if I can't find stock of 368050-1?
You can fill out our help required form which you can use to request a quote for 368050-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.