Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Terminal Orientation | Straight |
Crimp Type | Tab-Lok |
Wire Size | 22 – 20AWG, .32 – .51mm² |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Accepts Wire Insulation Diameter Range | 1.5 – 2.4mm, .06 – .094in |
Wire Insulation Support | With |
Line | AMP POSITIVE LOCK |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Insulated | No |
Terminates To | Wire & Cable |
PL 250 REC 0.30-0.56MM2 0.40X21.0PRE-TIN Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 20 AWG Wire Size: .32 – .51 mm² Terminal Orientation: Straight Contact Base Material: Phosphor Bronze Receptacle 22 – 20 AWG .32 – .51 mm² Straight | Quick Disconnect | Part Number: 368037-2 | Internal Number: 368037-2 | Phosphor Bronze | TE Connectivity | TE Store |
Quick Disconnect Terminal 30-32AWG | Avnet America |
Where can I find additional details, specifications and documents for a 368037-2?
Additional datasheets, footprints and schematics for 368037-2 are listed on our Part Details page. You can also find images and similar parts to 368037-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368037-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368037-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368037-2 fall under?
The 368037-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 368037-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368037-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 368037-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368037-2 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 368037-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368037-2 often in real-time on the comparison pages.
What if I can't find stock of 368037-2?
You can fill out our help required form which you can use to request a quote for 368037-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.