Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.17
|
4
in stock
|
Buy Now | |
RS Americas
from US$2.00
|
67
in stock
|
Buy Now | |
RS
from US$55.84
|
26
in stock
|
Buy Now | |
Newark Electronics
from US$34.80
|
5
in stock
|
Buy Now | |
element14
from US$2.13
|
4
in stock
|
Buy Now | |
Heilind Electronics
-
|
3,037
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1,012
in stock
|
Buy Now | |
Avnet America
from US$31.21
|
-
|
Buy Now | |
Sager
from US$108.09
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Inter Series Connector A | - |
---|---|
Convert From Positions | 1Positions |
Convert From Gender | Jack |
Inter Series Connector B | - |
Convert To Positions | 2Positions |
Convert To Gender | - |
Female DC Power adapter - 2.1mm jack to screw terminal block | Adafruit Industries 368 | RS Americas |
ADAPTER, 2.1MM DC JACK-2 POSITION TERMINAL BLOCK | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Construction Guard 1-1/2 Neck Zincplated |Molex 368 | Newark Electronics |
Incandescent Stringlight Construction Guard 1-1/2 Neck Zinc Plated Long Narrow Profile | Avnet America |
Where can I find additional details, specifications and documents for a 368?
Additional datasheets, footprints and schematics for 368 are listed on our Part Details page. You can also find images and similar parts to 368 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 368 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 368 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 368 fall under?
The 368 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 368 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 368 you can contact the distributor directly for product support, shipping queries etc.
Is the 368 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 368 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 368.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 368 often in real-time on the comparison pages.
What if I can't find stock of 368?
You can fill out our help required form which you can use to request a quote for 368 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.