Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3679754004,
4-1192758-1 |
Material | Crosslinked Fluoropolymer |
---|---|
Color | Black |
Inside Diameter | 24.7mm, .975in |
CSA Certified | No |
Government Qualified | No |
Emission Free | Yes |
Packaging Method | Spool |
Product Type | Conduit |
Fluid Resistance | Hydraulic Fluid, Diesel Fuel, Water, De-Icing Fluid, Jet Fuel, Lubricating Oil, Chemicals/Solvents |
High Temperature Compatible | Yes |
Operating Temperature Range | -55 – 200°C |
Cable Accessories Corrugated Tubing Ethylene Tetrafluoroethylene Black Spool | Avnet America |
HCTE-1000-0-SP | TE Connectivity 3679754004 | RS Americas |
Spiral Wraps, Sleeves, Tubing & Conduit HCTE-1000-0-SP | Sager |
Where can I find additional details, specifications and documents for a 3679754004?
Additional datasheets, footprints and schematics for 3679754004 are listed on our Part Details page. You can also find images and similar parts to 3679754004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3679754004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3679754004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3679754004 fall under?
The 3679754004 is listed under Harnessing > Convoluted Tubing.
Can I view similar or alternative parts?
You can view similar parts to 3679754004 when available in the Convoluted Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3679754004 you can contact the distributor directly for product support, shipping queries etc.
Is the 3679754004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3679754004 have stock available?
Authorised distributors including Avnet America, RS Americas, TTI Europe, Sager and Farnell have stock available or on a lead time for 3679754004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3679754004 often in real-time on the comparison pages.
What if I can't find stock of 3679754004?
You can fill out our help required form which you can use to request a quote for 3679754004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.