Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
3669454001,
1-1192751-2 |
Material | Medical Grade Crosslinked Polyolefin |
---|---|
Color | Black |
Fluid Type | Medical Fluids, Water |
Shrink Ratio | 4:1 |
Flexibility | Flexible |
Recovered Inside Diameter (Max) | .125in, 3.18mm |
Expanded Inside Diameter (Min) | .25in, 6.35mm |
Recovered Wall Thickness (Nominal) | .64mm, .025in |
Voltage (Max) | 1kV |
Product Source | US |
Packaging Method | Stick, Cut Piece, Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | MT5000 |
Recovery Temperature | 110°C |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Resistant To | Strain, Fluids, Radiation Sterilization, Impact |
Operating Temperature Range | -40 – 110°C |
Shrink Temperature (Min) | 110°C |
Altera MT5000 Flexible, Modified Polyolefin, Heat - Shrinkable Tubing | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 6.35MM BK PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 3669454001?
Additional datasheets, footprints and schematics for 3669454001 are listed on our Part Details page. You can also find images and similar parts to 3669454001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3669454001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3669454001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3669454001 fall under?
The 3669454001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 3669454001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3669454001 you can contact the distributor directly for product support, shipping queries etc.
Is the 3669454001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3669454001 have stock available?
Authorised distributors including Future Electronics, Avnet America, Farnell and Sager have stock available or on a lead time for 3669454001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3669454001 often in real-time on the comparison pages.
What if I can't find stock of 3669454001?
You can fill out our help required form which you can use to request a quote for 3669454001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.