Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$49.32
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$54.99
|
5
in stock
|
Buy Now | |
element14
from US$88.51
|
4
in stock
|
Buy Now | |
Farnell
from US$72.39
|
4
in stock
|
Buy Now | |
RS Americas
from US$46.27
|
1
in stock
|
Buy Now | |
Avnet America
from US$89.04
|
-
|
Buy Now | |
Carlton-Bates
from US$1.66
|
-
|
Buy Now | |
Sager
from US$70.08
|
-
|
Buy Now |
Accessory Type | Wide Opening Head |
---|---|
For Use With | All 300 Series Bases of PANAVICE |
Product Range | - |
Jaw Width | 38.1mm |
Length | 279.4mm |
Tools, Bench Vice | Newark Electronics |
VICE HEAD, WIDE OPENING, 152.4MM JAW | element14 |
Solder Station, 6 in., 2-1/4 in., 5/8 in., Neoprene, Model | PanaVise 366 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 1.55V |
---|---|
Battery Size Code | - |
Battery Technology | Silver Oxide |
Battery Capacity | 47mAh |
Battery Terminals | Flat Top |
External Diameter | 11.6mm |
External Height | 1.65mm |
External Width | - |
External Depth | - |
Weight | 0.75g |
Battery IEC Code | SR1116SW |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 366?
Additional datasheets, footprints and schematics for 366 are listed on our Part Details page. You can also find images and similar parts to 366 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 366 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 366 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 366 fall under?
The 366 is listed under Tools & Maintenance > Workbenches Clamps & Vice > Vice.
Can I view similar or alternative parts?
You can view similar parts to 366 when available in the Vice range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 366 you can contact the distributor directly for product support, shipping queries etc.
Is the 366 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 366 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 366.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 366 often in real-time on the comparison pages.
What if I can't find stock of 366?
You can fill out our help required form which you can use to request a quote for 366 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.