365C300Q30PX Part Information
Details for 365C300Q30PX by Automatic Timing & Controls
Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 304.0200 |
Stock Information
Details
Part Downloads
Part Specifications
Supply Voltage Max | 120VAC |
Time Min | 0.01s |
Time Max | 999h |
Panel Cutout Height | 67mm |
Panel Cutout Width | 67mm |
Product Range | 365C Series |
Reset Time | 60ms |
RoHS Compliant | NA |
Alternative Part Descriptions
- DIGITAL TIMER, 3DIGITS; Supply Voltage Min:-; Supply Voltage Max:120VAC; Time Min:0.01s; Time Max:999h; Panel Cutout Height:67mm; Panel Cutout Width:67mm; Product Range:365C Series; Reset Time:60ms RoHS Compliant: NA | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 365C300Q30PX?
Additional datasheets, footprints and schematics for 365C300Q30PX are listed in our Part Details tab. You can also find the 365C300Q30PX image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 365C300Q30PX in the Pricing & Inventory tab next to part details. You can view 365C300Q30PX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 365C300Q30PX fall under?
The 365C300Q30PX is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Hour Meters.
Can I view similar or alternative parts?
You can view similar parts to 365C300Q30PX when available in the Hour Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 365C300Q30PX you can contact the distributor directly for product support, shipping queries etc.
Is the 365C300Q30PX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 365C300Q30PX have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 365C300Q30PX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 365C300Q30PX often in real-time on the comparison pages.
What if I can't find stock of 365C300Q30PX?
You can fill out our help required form which you can use to request a quote for 365C300Q30PX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.