Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
365717N001,
3-1192742-8 |
Lead Stranding | Stranded |
---|---|
Lead Plating Material | Tin |
Lead Color | Yellow |
Pre-Installed Lead Type | 55A0111 |
Pre-Installed Lead | Yes |
Recovered Inside Diameter (Max) | 4.3mm, .17in |
Pre-Installed Lead Wire Size | 26AWG, 177CMA, .09mm² |
Shield Outside Diameter (Min) | 4.3mm, .17in |
Overall Length | 16.5mm, .65in |
Expanded Inside Diameter (Min) | 7mm, .275in |
Dielectric Outside Diameter (Max) | 2.5mm, .1in |
Jacket Outside Diameter | .275in, 7mm |
Government Qualified | Yes |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | AS83519/2 |
Product Type | Shield Terminator |
Splice Type | Shield Terminator |
Temperature Indicator Type | Thermochromic |
Temperature Indicator | Yes |
Termination Method | Solder |
Resistance Properties | Immersion Protection |
Wire Temperature (Max) | 105°C |
Solder Sleeves & Shield Tubing S02-20-R-4CS1093 | Sager |
Where can I find additional details, specifications and documents for a 365717N001?
Additional datasheets, footprints and schematics for 365717N001 are listed on our Part Details page. You can also find images and similar parts to 365717N001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 365717N001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 365717N001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 365717N001 fall under?
The 365717N001 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 365717N001 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 365717N001 you can contact the distributor directly for product support, shipping queries etc.
Is the 365717N001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 365717N001 have stock available?
Authorised distributors including TTI Europe and Sager have stock available or on a lead time for 365717N001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 365717N001 often in real-time on the comparison pages.
What if I can't find stock of 365717N001?
You can fill out our help required form which you can use to request a quote for 365717N001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.