Status: | Unknown |
---|---|
Series: | 36541E Series |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
184
in stock
|
Buy Now | |
Rapid Electronics
from US$0.18
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
184
in stock
|
Buy Now | |
element14
from US$0.18
|
184
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now |
Inductance | 8.2nH |
---|---|
Product Range | 36541E Series |
DC Current Rating | 1.5A |
High Frequency Inductor Case | 0402 [1005 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.058ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 5.4GHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor Case Style | 0402 [1005 Metric] |
Thin Film Resistors-SMD 3654 0402 8.2nH 5% 2K RL | Rapid Electronics |
Surface Mount High Frequency Inductor, 36541E Series, 8.2 Nh, 5%, 0402 [1005 Metric], 5.4 Ghz Rohs Compliant: Yes |Te Connectivity 36541E8N2JTDG | Newark Electronics |
INDUCTOR, 8.2NH, 5%, 0402 | element14 |
Wirewound Inductor, 8.2 nH, 65 Milliohm, ± 5%, 5.4 GHz, 1.5 A, 0402 [1005 Metric] | Avnet America |
3640 Series Wire-wound SMD Inductor 8.2 nH +/-5% Wire-Wound 1.5A Idc | TE Connectivity 36541E8N2JTDG | RS Americas |
Where can I find additional details, specifications and documents for a 36541E8N2JTDG?
Additional datasheets, footprints and schematics for 36541E8N2JTDG are listed on our Part Details page. You can also find images and similar parts to 36541E8N2JTDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36541E8N2JTDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36541E8N2JTDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36541E8N2JTDG fall under?
The 36541E8N2JTDG is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 36541E8N2JTDG when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36541E8N2JTDG you can contact the distributor directly for product support, shipping queries etc.
Is the 36541E8N2JTDG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36541E8N2JTDG have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for 36541E8N2JTDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36541E8N2JTDG often in real-time on the comparison pages.
What if I can't find stock of 36541E8N2JTDG?
You can fill out our help required form which you can use to request a quote for 36541E8N2JTDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.