36541E51NJTDG Inductors & Filters by TE Connectivity

INDUCTOR 51NH 5% 0402

Status: Unknown
Series: 36541E Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Farnell
Farnell
from US$0.19
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.27
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.24
-
Buy Now
Logo for element14
element14
from US$0.21
-
Buy Now

Specifications

Inductance 51nH
Product Range 36541E Series
DC Current Rating 360mA
High Frequency Inductor Case 0402 [1005 Metric]
Inductor Construction Wirewound
DC Resistance Max 0.7ohm
Inductance Tolerance ± 5%
Self Resonant Frequency Min 2.3GHz
SVHC No SVHC (15-Jan-2018)
Inductor Case Style 0402 [1005 Metric]

Alternative Descriptions

Surface Mount High Frequency Inductor, 36541E Series, 51 Nh, 5%, 0402 [1005 Metric], 2.3 Ghz Rohs Compliant: Yes |Te Connectivity 36541E51NJTDG | Newark Electronics
3640 Series Wire-wound SMD Inductor 51 nH +/-5% Wire-Wound 360mA Idc | TE Connectivity 36541E51NJTDG | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 36541E51NJTDG?

Additional datasheets, footprints and schematics for 36541E51NJTDG are listed on our Part Details page. You can also find images and similar parts to 36541E51NJTDG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 36541E51NJTDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36541E51NJTDG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 36541E51NJTDG fall under?

The 36541E51NJTDG is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to 36541E51NJTDG when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 36541E51NJTDG you can contact the distributor directly for product support, shipping queries etc.

Is the 36541E51NJTDG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 36541E51NJTDG have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 36541E51NJTDG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 36541E51NJTDG often in real-time on the comparison pages.

What if I can't find stock of 36541E51NJTDG?

You can fill out our help required form which you can use to request a quote for 36541E51NJTDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay