Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | 6.1mm, .24in |
---|---|
Number of Positions | 9 |
PCB Mount Orientation | Vertical |
Number of Rows | 3 |
Number of Power Positions | 9 |
Contact Current Rating (Max) | 17A |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Material | Pre-Tin |
Contact Mating Area Plating Material | Pre-Tin |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Matrix |
PCB Thickness (Recommended) | 1.57mm, .062in |
Length | 19.2mm, .755in |
Width | .755in, 19.2mm |
Height | .732in, 18.6mm |
Panel Thickness | .03 – .09in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 6.1mm, .24in |
UL Flammability Rating | UL 94V-2 |
Housing Color | Natural |
Housing Material | PA 66 |
Circuit Identification Feature | Without |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
CSA Rating | Certified |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Assembly Integration Feature | Without |
For Use With | Plug Housing |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Housing Type | Receptacle |
Product Type | Header |
Sealable | No |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .125in, 3.18mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
09P.M-N-L.PIN HDR. Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): 6.1 mm Header Receptacle Wire-to-Board 9 | Rectangular Power Connector | Part Number: 365046-1 | Internal Number: 365046-1 | 6.1 mm | TE Connectivity | TE Store |
9-P M-N-L. Sock Hdr Rohs Compliant: Yes |Amp Te Connectivity 365046-1 | Newark Electronics |
.140 Mate-N-Lok 9 Position PCB Through Hole Pin Header" | Future Electronics |
Conn Wire to Board SKT 9 POS 6.1mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 365046-1?
Additional datasheets, footprints and schematics for 365046-1 are listed on our Part Details page. You can also find images and similar parts to 365046-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 365046-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 365046-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 365046-1 fall under?
The 365046-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 365046-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 365046-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 365046-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 365046-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 365046-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 365046-1 often in real-time on the comparison pages.
What if I can't find stock of 365046-1?
You can fill out our help required form which you can use to request a quote for 365046-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.