Status: | Unknown |
---|---|
Series: | 36502A Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
No stock
|
Buy Now | |
TE Store
from US$0.62
|
6,775
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
2,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now |
Inductance | 27nH |
---|---|
Product Range | 36502A Series |
DC Current Rating | 500mA |
High Frequency Inductor Case | 0805 [2012 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.25ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 2.5GHz |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 1.52mm |
External Length / Height | 2.29mm |
External Width | 1.73mm |
Inductor Case Style | 0805 [2012 Metric] |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
3650 0805 27nH 5% 2K RL Inductance: .027 µH Inductor Type: High Frequency Current Rating (Max): 500 mA DC Resistance: .25 Ω Element Type: Wire Wound 0.027 µH High Frequency 500 mA .25 Ω | High Frequency & Rf Inductor | Part Number: 36502A27NJTDG | Internal Number: 3-1624113-5 | TE Connectivity | TE Store |
RF Inductors-SMD 3650 2A 27nH 5% 2K RL | Rapid Electronics |
Inductor, 27Nh, 500Ma, 5%, 2.5Ghz, 0805 | Newark Electronics |
Inductor, High Frequency, Ind 0.027 uH, Tol 5%, Cur-Rtg 0.5 A, SMT, 0805 | TE Connectivity 36502A27NJTDG | RS Americas |
INDUCTOR, 27N, 5%, 0805 CASE | element14 |
Where can I find additional details, specifications and documents for a 36502A27NJTDG?
Additional datasheets, footprints and schematics for 36502A27NJTDG are listed on our Part Details page. You can also find images and similar parts to 36502A27NJTDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36502A27NJTDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36502A27NJTDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36502A27NJTDG fall under?
The 36502A27NJTDG is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 36502A27NJTDG when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36502A27NJTDG you can contact the distributor directly for product support, shipping queries etc.
Is the 36502A27NJTDG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36502A27NJTDG have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Newark Electronics and RS Americas have stock available or on a lead time for 36502A27NJTDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36502A27NJTDG often in real-time on the comparison pages.
What if I can't find stock of 36502A27NJTDG?
You can fill out our help required form which you can use to request a quote for 36502A27NJTDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.