Status: | Unknown |
---|---|
Series: | 36502C Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.19 |
No stock
|
Buy Now | |
Newark Electronics | US$0.23 |
2,000
|
Buy Now | |
Rapid Electronics | US$0.19 |
2,000
|
Buy Now | |
Chip One Stop | US$0.22 |
2,000
|
Buy Now | |
TE Store | US$0.62 |
2,000
|
Buy Now | |
Avnet America | US$0.18 |
-
|
Buy Now | |
RS Americas | US$0.18 |
-
|
Buy Now | |
element14 | US$0.20 |
-
|
Buy Now |
Inductance | 390nH |
---|---|
Product Range | 36502C Series |
DC Current Rating | 470mA |
High Frequency Inductor Case | 1008 [2520 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 1.12ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 500MHz |
External Depth | 2.1mm |
External Length / Height | 2.92mm |
External Width | 2.79mm |
Inductor Case Style | 1008 [2520 Metric] |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
3650 1008 0.39Uh 5% 2K Rl |Sigmainductors Te Connectivity 36502CR39JTDG | Newark Electronics |
RF Inductors-SMD 3650 1008 0.39uH 5% 2K RL | Rapid Electronics |
3650 1008 0.39uH 5% 2K RL Inductance: .39 µH Inductor Type: High Frequency Current Rating (Max): 630 mA DC Resistance: 1.12 Ω Element Type: Wire Wound 0.39 µH High Frequency 630 mA 1.12 Ω | High Frequency & Rf Inductor | Part Number: 36502CR39JTDG | Internal Number: 2-1879023-7 | TE Connectivity | TE Store |
Wirewound Inductor, 390 nH, 1.12 Ohm, ± 5%, 500 MHz, 630 mA, 1008 [2520 Metric] | Avnet America |
Inductor, High Frequency, Ind 0.39 uH, Tol 5%, Cur-Rtg 0.47 A, SMT, 1008 | TE Connectivity 36502CR39JTDG | RS Americas |
INDUCTOR, R39, 5%, 1008 CASE | element14 |
Where can I find additional details, specifications and documents for a 36502CR39JTDG?
Additional datasheets, footprints and schematics for 36502CR39JTDG are listed on our Part Details page. You can also find images and similar parts to 36502CR39JTDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36502CR39JTDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36502CR39JTDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36502CR39JTDG fall under?
The 36502CR39JTDG is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 36502CR39JTDG when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36502CR39JTDG you can contact the distributor directly for product support, shipping queries etc.
Is the 36502CR39JTDG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36502CR39JTDG have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for 36502CR39JTDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36502CR39JTDG often in real-time on the comparison pages.
What if I can't find stock of 36502CR39JTDG?
You can fill out our help required form which you can use to request a quote for 36502CR39JTDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.