Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inductance | 120nH |
---|---|
Product Range | - |
DC Current Rating | 650mA |
High Frequency Inductor Case | 1008 [2520 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.63ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 950MHz |
External Depth | 2.1mm |
External Length / Height | 2.92mm |
External Width | 2.79mm |
Inductor Case Style | 1008 [2520 Metric] |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
3650 1008 0.12uH 5% 2K RL Inductance: .12 µH Inductor Type: High Frequency Current Rating (Max): 650 mA DC Resistance: .63 Ω Element Type: Wire Wound 0.12 µH High Frequency 650 mA .63 Ω | High Frequency & Rf Inductor | Part Number: 36502CR12JTDG | Internal Number: 1-1879023-8 | TE Connectivity | TE Store |
3650 1008 0.12Uh 5% 2K Rl |Sigmainductors Te Connectivity 36502CR12JTDG | Newark Electronics |
Inductor, High Frequency, Ind 0.12 uH, Tol 5%, Cur-Rtg 0.65 A, SMT, 1008 | TE Connectivity 36502CR12JTDG | RS Americas |
INDUCTOR, R12, 5%, 1008 CASE | element14 |
Where can I find additional details, specifications and documents for a 36502CR12JTDG?
Additional datasheets, footprints and schematics for 36502CR12JTDG are listed on our Part Details page. You can also find images and similar parts to 36502CR12JTDG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 36502CR12JTDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36502CR12JTDG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 36502CR12JTDG fall under?
The 36502CR12JTDG is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 36502CR12JTDG when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 36502CR12JTDG you can contact the distributor directly for product support, shipping queries etc.
Is the 36502CR12JTDG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 36502CR12JTDG have stock available?
Authorised distributors including TE Store, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 36502CR12JTDG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 36502CR12JTDG often in real-time on the comparison pages.
What if I can't find stock of 36502CR12JTDG?
You can fill out our help required form which you can use to request a quote for 36502CR12JTDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.