36502A2R2JTDG Inductors & Filters by TE Connectivity

INDUCTOR 2R2 5% 0805 CASE

Status: Unknown
Series: 36502A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Farnell
Farnell
from US$0.17
1,248
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.62
3,288
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.32
1,248
in stock
Buy Now
Logo for element14
element14
from US$0.18
1,248
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.18
-
Buy Now

Specifications

Inductance 2.2µH
Product Range 36502A Series
DC Current Rating 160mA
High Frequency Inductor Case 0805 [2012 Metric]
Inductor Construction Wirewound
DC Resistance Max 2.7ohm
Inductance Tolerance ± 5%
Self Resonant Frequency Min 60MHz
SVHC No SVHC (27-Jun-2018)
External Depth 1.52mm
External Length / Height 2.29mm
External Width 1.73mm
Inductor Case Style 0805 [2012 Metric]
Operating Temperature Max 125°C
Operating Temperature Min -40°C

Alternative Descriptions

3650 0805 2.2uH 5% 2K RL Inductance: 2.2 µH Inductor Type: High Frequency Current Rating (Max): 160 mA DC Resistance: 2.7 Ω Element Type: Wire Wound High Frequency & Rf Inductor | 2.2 µH High Frequency 160 mA 2.7 Ω | Part Number: 36502A2R2JTDG | Internal Number: 7-1624113-1 | TE Connectivity | TE Store
Inductor, 2.2Uh, 160Ma, 5%, 60Mhz, 0805 | Newark Electronics
INDUCTOR, 2R2, 5%, 0805 CASE | element14
Inductor, High Frequency, Ind 2.2 uH, Tol 5%, Cur-Rtg 0.16 A, SMT, 0805 | TE Connectivity 36502A2R2JTDG | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 36502A2R2JTDG?

Additional datasheets, footprints and schematics for 36502A2R2JTDG are listed on our Part Details page. You can also find images and similar parts to 36502A2R2JTDG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 36502A2R2JTDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 36502A2R2JTDG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 36502A2R2JTDG fall under?

The 36502A2R2JTDG is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to 36502A2R2JTDG when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 36502A2R2JTDG you can contact the distributor directly for product support, shipping queries etc.

Is the 36502A2R2JTDG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 36502A2R2JTDG have stock available?

Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 36502A2R2JTDG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 36502A2R2JTDG often in real-time on the comparison pages.

What if I can't find stock of 36502A2R2JTDG?

You can fill out our help required form which you can use to request a quote for 36502A2R2JTDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay